Molex Wtb Cable, 3P Sl Rcpt-Free End, 23.6; Connector To Connector Molex 216271-1034

Description
WTB CABLE, 3P SL RCPT-FREE END, 23.6"; Connector to Connector:SL Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 3P SL RCPT-FREE END, 23.6"; Connector to Connector:SL Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 3P Sl Rcpt-Free End, 23.6; Connector To Connector Molex - 88AH3081 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 3P Sl Rcpt-Free End, 23.6; Connector To Connector Molex
88AH3081
Wtb Cable, 3P Sl Rcpt-Free End, 23.6; Connector To Connector Molex 88AH3081
WTB CABLE, 3P SL RCPT-FREE END, 23.6"; Connector to Connector:SL Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 3P SL RCPT-FREE END, 23.6"; Connector to Connector:SL Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet
Sl Positive Lock R-S 3Ckt 600Mm Sn Rohs Compliant Molex - 90AJ3344 - Newark, An Avnet Company
Chicago, IL, United States
Sl Positive Lock R-S 3Ckt 600Mm Sn Rohs Compliant Molex
90AJ3344
Sl Positive Lock R-S 3Ckt 600Mm Sn Rohs Compliant Molex 90AJ3344
SL POSITIVE LOCK R-S 3CKT 600MM SN ROHS COMPLIANT: YES

SL POSITIVE LOCK R-S 3CKT 600MM SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 88AH3081 90AJ3344
Product Name Wtb Cable, 3P Sl Rcpt-Free End, 23.6; Connector To Connector Molex Sl Positive Lock R-S 3Ckt 600Mm Sn Rohs Compliant Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details