Molex Wtb Cable, 3P Sl Rcpt-Free End, 3.9; Connector To Connector Molex 216271-1031

Description
WTB CABLE, 3P SL RCPT-FREE END, 3.9"; Connector to Connector:SL Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 3P SL RCPT-FREE END, 3.9"; Connector to Connector:SL Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 3P Sl Rcpt-Free End, 3.9; Connector To Connector Molex - 88AH3078 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 3P Sl Rcpt-Free End, 3.9; Connector To Connector Molex
88AH3078
Wtb Cable, 3P Sl Rcpt-Free End, 3.9; Connector To Connector Molex 88AH3078
WTB CABLE, 3P SL RCPT-FREE END, 3.9"; Connector to Connector:SL Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

WTB CABLE, 3P SL RCPT-FREE END, 3.9"; Connector to Connector:SL Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site Datasheet
Sl Positive Lock R-S 3Ckt 100Mm Sn Rohs Compliant Molex - 90AJ3341 - Newark, An Avnet Company
Chicago, IL, United States
Sl Positive Lock R-S 3Ckt 100Mm Sn Rohs Compliant Molex
90AJ3341
Sl Positive Lock R-S 3Ckt 100Mm Sn Rohs Compliant Molex 90AJ3341
SL POSITIVE LOCK R-S 3CKT 100MM SN ROHS COMPLIANT: YES

SL POSITIVE LOCK R-S 3CKT 100MM SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 88AH3078 90AJ3341
Product Name Wtb Cable, 3P Sl Rcpt-Free End, 3.9; Connector To Connector Molex Sl Positive Lock R-S 3Ckt 100Mm Sn Rohs Compliant Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details