Molex Wtb Cable, 2P Sl Rcpt-Free End, 23.6; Connector To Connector Molex 216271-1024

Description
WTB CABLE, 2P SL RCPT-FREE END, 23.6"; Connector to Connector:SL Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2P SL RCPT-FREE END, 23.6"; Connector to Connector:SL Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2P Sl Rcpt-Free End, 23.6; Connector To Connector Molex - 88AH3076 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2P Sl Rcpt-Free End, 23.6; Connector To Connector Molex
88AH3076
Wtb Cable, 2P Sl Rcpt-Free End, 23.6; Connector To Connector Molex 88AH3076
WTB CABLE, 2P SL RCPT-FREE END, 23.6"; Connector to Connector:SL Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 2P SL RCPT-FREE END, 23.6"; Connector to Connector:SL Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet
Sl Positive Lock R-S 2Ckt 600Mm Sn Rohs Compliant Molex - 90AJ3339 - Newark, An Avnet Company
Chicago, IL, United States
Sl Positive Lock R-S 2Ckt 600Mm Sn Rohs Compliant Molex
90AJ3339
Sl Positive Lock R-S 2Ckt 600Mm Sn Rohs Compliant Molex 90AJ3339
SL POSITIVE LOCK R-S 2CKT 600MM SN ROHS COMPLIANT: YES

SL POSITIVE LOCK R-S 2CKT 600MM SN ROHS COMPLIANT: YES

Supplier's Site
Wtb Cord, 2P Sl Rcpt-Free End, 600Mm Rohs Compliant Molex - 12AJ7448 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 2P Sl Rcpt-Free End, 600Mm Rohs Compliant Molex
12AJ7448
Wtb Cord, 2P Sl Rcpt-Free End, 600Mm Rohs Compliant Molex 12AJ7448
WTB CORD, 2P SL RCPT-FREE END, 600MM ROHS COMPLIANT: YES

WTB CORD, 2P SL RCPT-FREE END, 600MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 88AH3076 90AJ3339
Product Name Wtb Cable, 2P Sl Rcpt-Free End, 23.6; Connector To Connector Molex Sl Positive Lock R-S 2Ckt 600Mm Sn Rohs Compliant Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details