Molex Wtb Cable, 2P Sl Rcpt-Free End, 3.9; Connector To Connector Molex 216271-1021

Description
WTB CABLE, 2P SL RCPT-FREE END, 3.9"; Connector to Connector:SL Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2P SL RCPT-FREE END, 3.9"; Connector to Connector:SL Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2P Sl Rcpt-Free End, 3.9; Connector To Connector Molex - 88AH3073 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2P Sl Rcpt-Free End, 3.9; Connector To Connector Molex
88AH3073
Wtb Cable, 2P Sl Rcpt-Free End, 3.9; Connector To Connector Molex 88AH3073
WTB CABLE, 2P SL RCPT-FREE END, 3.9"; Connector to Connector:SL Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

WTB CABLE, 2P SL RCPT-FREE END, 3.9"; Connector to Connector:SL Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site Datasheet
Sl Positive Lock R-S 2Ckt 100Mm Sn Rohs Compliant Molex - 90AJ3336 - Newark, An Avnet Company
Chicago, IL, United States
Sl Positive Lock R-S 2Ckt 100Mm Sn Rohs Compliant Molex
90AJ3336
Sl Positive Lock R-S 2Ckt 100Mm Sn Rohs Compliant Molex 90AJ3336
SL POSITIVE LOCK R-S 2CKT 100MM SN ROHS COMPLIANT: YES

SL POSITIVE LOCK R-S 2CKT 100MM SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 88AH3073 90AJ3336
Product Name Wtb Cable, 2P Sl Rcpt-Free End, 3.9; Connector To Connector Molex Sl Positive Lock R-S 2Ckt 100Mm Sn Rohs Compliant Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details