Molex Wtb Cable, 8P Sl Rcpt-Sl Rcpt, 23.6; Connector To Connector Molex 216270-1084

Description
WTB CABLE, 8P SL RCPT-SL RCPT, 23.6"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 8P SL RCPT-SL RCPT, 23.6"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 8P Sl Rcpt-Sl Rcpt, 23.6; Connector To Connector Molex - 88AH3071 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 8P Sl Rcpt-Sl Rcpt, 23.6; Connector To Connector Molex
88AH3071
Wtb Cable, 8P Sl Rcpt-Sl Rcpt, 23.6; Connector To Connector Molex 88AH3071
WTB CABLE, 8P SL RCPT-SL RCPT, 23.6"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 8P SL RCPT-SL RCPT, 23.6"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:8Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3071
Product Name Wtb Cable, 8P Sl Rcpt-Sl Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details