Molex Wtb Cable, 8P Sl Rcpt-Sl Rcpt, 3.9; Connector To Connector Molex 216270-1081

Description
WTB CABLE, 8P SL RCPT-SL RCPT, 3.9"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 8P SL RCPT-SL RCPT, 3.9"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 8P Sl Rcpt-Sl Rcpt, 3.9; Connector To Connector Molex - 88AH3068 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 8P Sl Rcpt-Sl Rcpt, 3.9; Connector To Connector Molex
88AH3068
Wtb Cable, 8P Sl Rcpt-Sl Rcpt, 3.9; Connector To Connector Molex 88AH3068
WTB CABLE, 8P SL RCPT-SL RCPT, 3.9"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

WTB CABLE, 8P SL RCPT-SL RCPT, 3.9"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:8Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3068
Product Name Wtb Cable, 8P Sl Rcpt-Sl Rcpt, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
Connector Type HF plug connector
View Details