Molex Wtb Cable, 6P Sl Rcpt-Sl Rcpt, 5.9; Connector To Connector Molex 216270-1062

Description
WTB CABLE, 6P SL RCPT-SL RCPT, 5.9"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 6P SL RCPT-SL RCPT, 5.9"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 6P Sl Rcpt-Sl Rcpt, 5.9; Connector To Connector Molex - 88AH3064 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 6P Sl Rcpt-Sl Rcpt, 5.9; Connector To Connector Molex
88AH3064
Wtb Cable, 6P Sl Rcpt-Sl Rcpt, 5.9; Connector To Connector Molex 88AH3064
WTB CABLE, 6P SL RCPT-SL RCPT, 5.9"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, 6P SL RCPT-SL RCPT, 5.9"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:6Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3064
Product Name Wtb Cable, 6P Sl Rcpt-Sl Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details