Molex Wtb Cable, 5P Sl Rcpt-Sl Rcpt, 11.8; Connector To Connector Molex 216270-1053

Description
WTB CABLE, 5P SL RCPT-SL RCPT, 11.8"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 5P SL RCPT-SL RCPT, 11.8"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 5P Sl Rcpt-Sl Rcpt, 11.8; Connector To Connector Molex - 88AH3060 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 5P Sl Rcpt-Sl Rcpt, 11.8; Connector To Connector Molex
88AH3060
Wtb Cable, 5P Sl Rcpt-Sl Rcpt, 11.8; Connector To Connector Molex 88AH3060
WTB CABLE, 5P SL RCPT-SL RCPT, 11.8"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, 5P SL RCPT-SL RCPT, 11.8"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:5Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet
Sl Positive Lock R-R 5Ckt 300Mm Sn Rohs Compliant Molex - 90AJ3323 - Newark, An Avnet Company
Chicago, IL, United States
Sl Positive Lock R-R 5Ckt 300Mm Sn Rohs Compliant Molex
90AJ3323
Sl Positive Lock R-R 5Ckt 300Mm Sn Rohs Compliant Molex 90AJ3323
SL POSITIVE LOCK R-R 5CKT 300MM SN ROHS COMPLIANT: YES

SL POSITIVE LOCK R-R 5CKT 300MM SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 88AH3060 90AJ3323
Product Name Wtb Cable, 5P Sl Rcpt-Sl Rcpt, 11.8; Connector To Connector Molex Sl Positive Lock R-R 5Ckt 300Mm Sn Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details