Molex Wtb Cable, 5P Sl Rcpt-Sl Rcpt, 3.9; Connector To Connector Molex 216270-1051

Description
WTB CABLE, 5P SL RCPT-SL RCPT, 3.9"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 5P SL RCPT-SL RCPT, 3.9"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 5P Sl Rcpt-Sl Rcpt, 3.9; Connector To Connector Molex - 88AH3058 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 5P Sl Rcpt-Sl Rcpt, 3.9; Connector To Connector Molex
88AH3058
Wtb Cable, 5P Sl Rcpt-Sl Rcpt, 3.9; Connector To Connector Molex 88AH3058
WTB CABLE, 5P SL RCPT-SL RCPT, 3.9"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

WTB CABLE, 5P SL RCPT-SL RCPT, 3.9"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:5Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3058
Product Name Wtb Cable, 5P Sl Rcpt-Sl Rcpt, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details