Molex Wtb Cable, 4P Sl Rcpt-Sl Rcpt, 11.8; Connector To Connector Molex 216270-1043

Description
WTB CABLE, 4P SL RCPT-SL RCPT, 11.8"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 4P SL RCPT-SL RCPT, 11.8"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 4P Sl Rcpt-Sl Rcpt, 11.8; Connector To Connector Molex - 88AH3055 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4P Sl Rcpt-Sl Rcpt, 11.8; Connector To Connector Molex
88AH3055
Wtb Cable, 4P Sl Rcpt-Sl Rcpt, 11.8; Connector To Connector Molex 88AH3055
WTB CABLE, 4P SL RCPT-SL RCPT, 11.8"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, 4P SL RCPT-SL RCPT, 11.8"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:4Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3055
Product Name Wtb Cable, 4P Sl Rcpt-Sl Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details