Molex Wtb Cable, 3P Sl Rcpt-Sl Rcpt, 23.6; Connector To Connector Molex 216270-1034

Description
WTB CABLE, 3P SL RCPT-SL RCPT, 23.6"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:3Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Description
WTB CABLE, 3P SL RCPT-SL RCPT, 23.6"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:3Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The WTB Cable, part number 88AH3051, is a 600mm long cable assembly featuring SL female-to-SL female connectors. It is designed for applications involving signal transmission, wire-to-board, and wire-to-wire connections. The assembly consists of three circuits and has a connector pitch of 2.54mm with a single row configuration. The cable is constructed with a black polyester alloy resin and utilizes phosphor bronze for the metal components, all plated with tin. It supports a maximum current of 3.0A and a voltage rating of 600V AC/DC. The product is compliant with RoHS standards, ensuring it meets environmental regulations. This cable assembly is packaged in a bag and has a net weight of approximately 9.485 grams.

Datasheet Summary
Powered by GS/AI

The WTB Cable, part number 88AH3051, is a 600mm long cable assembly featuring SL female-to-SL female connectors. It is designed for applications involving signal transmission, wire-to-board, and wire-to-wire connections. The assembly consists of three circuits and has a connector pitch of 2.54mm with a single row configuration. The cable is constructed with a black polyester alloy resin and utilizes phosphor bronze for the metal components, all plated with tin. It supports a maximum current of 3.0A and a voltage rating of 600V AC/DC. The product is compliant with RoHS standards, ensuring it meets environmental regulations. This cable assembly is packaged in a bag and has a net weight of approximately 9.485 grams.

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 3P Sl Rcpt-Sl Rcpt, 23.6; Connector To Connector Molex - 88AH3051 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 3P Sl Rcpt-Sl Rcpt, 23.6; Connector To Connector Molex
88AH3051
Wtb Cable, 3P Sl Rcpt-Sl Rcpt, 23.6; Connector To Connector Molex 88AH3051
WTB CABLE, 3P SL RCPT-SL RCPT, 23.6"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:3Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 3P SL RCPT-SL RCPT, 23.6"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:3Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3051
Product Name Wtb Cable, 3P Sl Rcpt-Sl Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details