Molex Wtb Cable, 2P Sl Rcpt-Sl Rcpt, 23.6; Connector To Connector Molex 216270-1024

Description
WTB CABLE, 2P SL RCPT-SL RCPT, 23.6"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2P SL RCPT-SL RCPT, 23.6"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2P Sl Rcpt-Sl Rcpt, 23.6; Connector To Connector Molex - 88AH3046 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2P Sl Rcpt-Sl Rcpt, 23.6; Connector To Connector Molex
88AH3046
Wtb Cable, 2P Sl Rcpt-Sl Rcpt, 23.6; Connector To Connector Molex 88AH3046
WTB CABLE, 2P SL RCPT-SL RCPT, 23.6"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 2P SL RCPT-SL RCPT, 23.6"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:2Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3046
Product Name Wtb Cable, 2P Sl Rcpt-Sl Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details