Molex Wtb Cable, 2P Sl Rcpt-Sl Rcpt, 11.8; Connector To Connector Molex 216270-1023

Description
WTB CABLE, 2P SL RCPT-SL RCPT, 11.8"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2P SL RCPT-SL RCPT, 11.8"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2P Sl Rcpt-Sl Rcpt, 11.8; Connector To Connector Molex - 88AH3045 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2P Sl Rcpt-Sl Rcpt, 11.8; Connector To Connector Molex
88AH3045
Wtb Cable, 2P Sl Rcpt-Sl Rcpt, 11.8; Connector To Connector Molex 88AH3045
WTB CABLE, 2P SL RCPT-SL RCPT, 11.8"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, 2P SL RCPT-SL RCPT, 11.8"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:2Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet
Sl Positive Lock R-R 2Ckt 300Mm Sn Rohs Compliant Molex - 90AJ3308 - Newark, An Avnet Company
Chicago, IL, United States
Sl Positive Lock R-R 2Ckt 300Mm Sn Rohs Compliant Molex
90AJ3308
Sl Positive Lock R-R 2Ckt 300Mm Sn Rohs Compliant Molex 90AJ3308
SL POSITIVE LOCK R-R 2CKT 300MM SN ROHS COMPLIANT: YES

SL POSITIVE LOCK R-R 2CKT 300MM SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 88AH3045 90AJ3308
Product Name Wtb Cable, 2P Sl Rcpt-Sl Rcpt, 11.8; Connector To Connector Molex Sl Positive Lock R-R 2Ckt 300Mm Sn Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details