Molex 216011-1043 Wire to Board Cable
Molex 216011-1043 Wire to Board Cable
4 Position Cable Assembly Rectangular Socket to Cable 1.97' (600.00mm)
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 2173824 | 900-2160111043-ND |
| Product Name | Wire to Board Cables | Rectangular Cable Assemblies |
| Cable Type | Flat Cable | |
| Cable Length | 1.97 ft (6 dm) | 1.97 ft (6 dm) |
| Connector Type | Super sabre female | Socket to Cable |