Molex Rectangular Cable Assemblies 2160111021

Description
"2 Position Cable Assembly Rectangular Socket to Cable 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"2 Position Cable Assembly Rectangular Socket to Cable 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2160111021-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2160111021-ND
Rectangular Cable Assemblies 900-2160111021-ND
"2 Position Cable Assembly Rectangular Socket to Cable 0.492' (150.00mm, 5.91"")"

"2 Position Cable Assembly Rectangular Socket to Cable 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assemblies Rectangular Cable Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies Rectangular Cable Assemblies
Cable Assemblies Rectangular Cable Assemblies
Manufacturer: Molex Category: Cable Assemblies Rectangular Cable Assemblies Series: Super Sabre 216010 Package: Bag Alternative Parts (Cross-Reference): Cross Product Status: Active Product Status: 216011

Manufacturer: Molex
Category: Cable Assemblies Rectangular Cable Assemblies
Series: Super Sabre 216010
Package: Bag
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Product Status: 216011

Buy Now Datasheet
Cable Assembly - 450-2160111021 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-2160111021
Cable Assembly 450-2160111021
SUPER SABER RS 150MM 2CKT SN Product overview: 2160111021 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2160111021 can be used for catalog matching and distributor lookup.

SUPER SABER RS 150MM 2CKT SN Product overview: 2160111021 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2160111021 can be used for catalog matching and distributor lookup.

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - 2160111021 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2160111021
Cable Assemblies - Rectangular Cable Assemblies 2160111021
SUPER SABER RS 150MM 2CKT SN

SUPER SABER RS 150MM 2CKT SN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 900-2160111021-ND 450-2160111021 2160111021
Product Name Rectangular Cable Assemblies Cable Assemblies Rectangular Cable Assemblies Cable Assembly Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details