Molex Cable, 4P Sup Sabre Rcpt-Rcpt, 11.8; Connector To Connector Molex 216010-1042

Description
CABLE, 4P SUP SABRE RCPT-RCPT, 11.8"; Connector to Connector:Super Sabre Receptacle to Super Sabre Receptacle; No. of Positions:4Positions ; Connector Pitch:7.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:10AWG RoHS Compliant: Yes
Datasheet
Description
CABLE, 4P SUP SABRE RCPT-RCPT, 11.8"; Connector to Connector:Super Sabre Receptacle to Super Sabre Receptacle; No. of Positions:4Positions ; Connector Pitch:7.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 4P Sup Sabre Rcpt-Rcpt, 11.8; Connector To Connector Molex - 13AJ2469 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4P Sup Sabre Rcpt-Rcpt, 11.8; Connector To Connector Molex
13AJ2469
Cable, 4P Sup Sabre Rcpt-Rcpt, 11.8; Connector To Connector Molex 13AJ2469
CABLE, 4P SUP SABRE RCPT-RCPT, 11.8"; Connector to Connector:Super Sabre Receptacle to Super Sabre Receptacle; No. of Positions:4Positions ; Connector Pitch:7.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:10AWG RoHS Compliant: Yes

CABLE, 4P SUP SABRE RCPT-RCPT, 11.8"; Connector to Connector:Super Sabre Receptacle to Super Sabre Receptacle; No. of Positions:4Positions; Connector Pitch:7.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2469
Product Name Cable, 4P Sup Sabre Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details