Molex Cable, 4P Sup Sabre Rcpt-Rcpt, 5.9; Connector To Connector Molex 216010-1041

Description
CABLE, 4P SUP SABRE RCPT-RCPT, 5.9"; Connector to Connector:Super Sabre Receptacle to Super Sabre Receptacle; No. of Positions:4Positions ; Connector Pitch:7.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:10AWG RoHS Compliant: Yes
Datasheet
Description
CABLE, 4P SUP SABRE RCPT-RCPT, 5.9"; Connector to Connector:Super Sabre Receptacle to Super Sabre Receptacle; No. of Positions:4Positions ; Connector Pitch:7.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 4P Sup Sabre Rcpt-Rcpt, 5.9; Connector To Connector Molex - 13AJ2468 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4P Sup Sabre Rcpt-Rcpt, 5.9; Connector To Connector Molex
13AJ2468
Cable, 4P Sup Sabre Rcpt-Rcpt, 5.9; Connector To Connector Molex 13AJ2468
CABLE, 4P SUP SABRE RCPT-RCPT, 5.9"; Connector to Connector:Super Sabre Receptacle to Super Sabre Receptacle; No. of Positions:4Positions ; Connector Pitch:7.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:10AWG RoHS Compliant: Yes

CABLE, 4P SUP SABRE RCPT-RCPT, 5.9"; Connector to Connector:Super Sabre Receptacle to Super Sabre Receptacle; No. of Positions:4Positions; Connector Pitch:7.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2468
Product Name Cable, 4P Sup Sabre Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Cable Assembly - 6828A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.08 ft (3.3 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers