Molex Cable, 3P Sup Sabre Rcpt-Rcpt, 23.6; Connector To Connector Molex 216010-1033

Description
CABLE, 3P SUP SABRE RCPT-RCPT, 23.6"; Connector to Connector:Super Sabre Receptacle to Super Sabre Receptacle; No. of Positions:3Positions ; Connector Pitch:7.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:10AWG RoHS Compliant: Yes
Datasheet
Description
CABLE, 3P SUP SABRE RCPT-RCPT, 23.6"; Connector to Connector:Super Sabre Receptacle to Super Sabre Receptacle; No. of Positions:3Positions ; Connector Pitch:7.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3P Sup Sabre Rcpt-Rcpt, 23.6; Connector To Connector Molex - 13AJ2467 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3P Sup Sabre Rcpt-Rcpt, 23.6; Connector To Connector Molex
13AJ2467
Cable, 3P Sup Sabre Rcpt-Rcpt, 23.6; Connector To Connector Molex 13AJ2467
CABLE, 3P SUP SABRE RCPT-RCPT, 23.6"; Connector to Connector:Super Sabre Receptacle to Super Sabre Receptacle; No. of Positions:3Positions ; Connector Pitch:7.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:10AWG RoHS Compliant: Yes

CABLE, 3P SUP SABRE RCPT-RCPT, 23.6"; Connector to Connector:Super Sabre Receptacle to Super Sabre Receptacle; No. of Positions:3Positions; Connector Pitch:7.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2467
Product Name Cable, 3P Sup Sabre Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details