Molex Cable, 2P Sup Sabre Rcpt-Rcpt, 5.9; Connector To Connector Molex 216010-1021

Description
CABLE, 2P SUP SABRE RCPT-RCPT, 5.9"; Connector to Connector:Super Sabre Receptacle to Super Sabre Receptacle; No. of Positions:2Positions ; Connector Pitch:7.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:10AWG RoHS Compliant: Yes
Datasheet
Description
CABLE, 2P SUP SABRE RCPT-RCPT, 5.9"; Connector to Connector:Super Sabre Receptacle to Super Sabre Receptacle; No. of Positions:2Positions ; Connector Pitch:7.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 2P Sup Sabre Rcpt-Rcpt, 5.9; Connector To Connector Molex - 13AJ2462 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 2P Sup Sabre Rcpt-Rcpt, 5.9; Connector To Connector Molex
13AJ2462
Cable, 2P Sup Sabre Rcpt-Rcpt, 5.9; Connector To Connector Molex 13AJ2462
CABLE, 2P SUP SABRE RCPT-RCPT, 5.9"; Connector to Connector:Super Sabre Receptacle to Super Sabre Receptacle; No. of Positions:2Positions ; Connector Pitch:7.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:10AWG RoHS Compliant: Yes

CABLE, 2P SUP SABRE RCPT-RCPT, 5.9"; Connector to Connector:Super Sabre Receptacle to Super Sabre Receptacle; No. of Positions:2Positions; Connector Pitch:7.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2462
Product Name Cable, 2P Sup Sabre Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details