Molex Con, Plug Housing, 16Pos, 3Mm, Free Hang; Product Range Molex 2159221601

Description
CON, PLUG HOUSING, 16POS, 3MM, FREE HANG; Product Range:Micro-Fit+ 215922 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit+ 215953 Series Male Terminals RoHS Compliant: Yes
Datasheet
Description
CON, PLUG HOUSING, 16POS, 3MM, FREE HANG; Product Range:Micro-Fit+ 215922 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit+ 215953 Series Male Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Con, Plug Housing, 16Pos, 3Mm, Free Hang; Product Range Molex - 27AK0912 - Newark, An Avnet Company
Chicago, IL, United States
Con, Plug Housing, 16Pos, 3Mm, Free Hang; Product Range Molex
27AK0912
Con, Plug Housing, 16Pos, 3Mm, Free Hang; Product Range Molex 27AK0912
CON, PLUG HOUSING, 16POS, 3MM, FREE HANG; Product Range:Micro-Fit+ 215922 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit+ 215953 Series Male Terminals RoHS Compliant: Yes

CON, PLUG HOUSING, 16POS, 3MM, FREE HANG; Product Range:Micro-Fit+ 215922 Series; Gender:Plug; No. of Positions:16Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit+ 215953 Series Male Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27AK0912
Product Name Con, Plug Housing, 16Pos, 3Mm, Free Hang; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 115 mm (4.53 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details