Molex Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 215922-0800

Description
PLG HSG,WTB,8P,2ROW,PNL MT 12.5A,MICRO-FIT+
Request a Quote
Description
PLG HSG,WTB,8P,2ROW,PNL MT 12.5A,MICRO-FIT+
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) - 215922-0800 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
215922-0800
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 215922-0800
PLG HSG,WTB,8P,2ROW,PNL MT 12.5A,MICRO-FIT+

PLG HSG,WTB,8P,2ROW,PNL MT 12.5A,MICRO-FIT+

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 215922-0800 215922-0800
Product Name Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details