Molex WiFi Antennas 2158680001

Description
Molex on-metal WiFi external antenna
Request a Quote Datasheet
Description
Molex on-metal WiFi external antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2154954 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2154954
WiFi Antennas 2154954
Molex on-metal WiFi external antenna

Molex on-metal WiFi external antenna

Supplier's Site
RF Antennas - 900-2158680001-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.5GHz Bluetooth, DSRC, Wi-Fi, Zigbee™ Module RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2dBi, 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz, 5.5GHz Bluetooth, DSRC, Wi-Fi, Zigbee™ Module RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2dBi, 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - 2158680001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2158680001
RF Antennas 2158680001
2.45GHz, 5.5GHz Bluetooth, DSRC, Wi-Fi, Zigbee™ Module RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2dBi, 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz, 5.5GHz Bluetooth, DSRC, Wi-Fi, Zigbee™ Module RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2dBi, 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2154954 900-2158680001-ND 2158680001
Product Name WiFi Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; Bluetooth, DSRC, Wi-Fi, Zigbee™ Bluetooth, DSRC, Wi-Fi, Zigbee™
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz 2450.0 to 5500.0 MHz
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers