Connector
CONN, R/A HEADER, 6POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 215760 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 215760-3006 | 60AJ0551 |
| Product Name | Conn, R/a Header, 6Pos, 1Row, 3Mm; Connector Systems Molex | |
| Connector Type | Board to Board Connector; Wire to Board Connector |