Molex Conn, R/a Header, 3Pos, 1Row, 3Mm; Connector Systems Molex 215760-3003

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, R/a Header, 3Pos, 1Row, 3Mm; Connector Systems Molex - 60AJ0548 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 3Pos, 1Row, 3Mm; Connector Systems Molex
60AJ0548
Conn, R/a Header, 3Pos, 1Row, 3Mm; Connector Systems Molex 60AJ0548
CONN, R/A HEADER, 3POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 215760 Series RoHS Compliant: Yes

CONN, R/A HEADER, 3POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 215760 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 215760-3003 60AJ0548
Product Name Conn, R/a Header, 3Pos, 1Row, 3Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details