Molex Conn, R/a Header, 8Pos, 1Row, 3Mm; Connector Systems Molex 215760-2008

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, R/a Header, 8Pos, 1Row, 3Mm is a Micro-Fit+ Right-Angle Header designed for power and wire-to-board applications. It features a 3.00mm pitch and accommodates up to 8 circuits. The connector is constructed with a high copper alloy for the metal components and has a gold plating of 0.38µm on the mating surfaces, ensuring reliable electrical connections. It is rated for a maximum current of 12.5A and a voltage of 600V AC (RMS)/DC. This header is shrouded and polarized to both the mating part and the PCB, enhancing connection security. It has a recommended PCB thickness of 1.57mm and a PC tail length of 3.18mm. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The product is packaged in trays and is compliant with RoHS standards, indicating it is free from hazardous substances. With a durability rating of 200 mating cycles, this connector is designed for longevity in applications.

Datasheet Summary
Powered by GS/AI

The Conn, R/a Header, 8Pos, 1Row, 3Mm is a Micro-Fit+ Right-Angle Header designed for power and wire-to-board applications. It features a 3.00mm pitch and accommodates up to 8 circuits. The connector is constructed with a high copper alloy for the metal components and has a gold plating of 0.38µm on the mating surfaces, ensuring reliable electrical connections. It is rated for a maximum current of 12.5A and a voltage of 600V AC (RMS)/DC. This header is shrouded and polarized to both the mating part and the PCB, enhancing connection security. It has a recommended PCB thickness of 1.57mm and a PC tail length of 3.18mm. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The product is packaged in trays and is compliant with RoHS standards, indicating it is free from hazardous substances. With a durability rating of 200 mating cycles, this connector is designed for longevity in applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, R/a Header, 8Pos, 1Row, 3Mm; Connector Systems Molex - 60AJ0546 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 8Pos, 1Row, 3Mm; Connector Systems Molex
60AJ0546
Conn, R/a Header, 8Pos, 1Row, 3Mm; Connector Systems Molex 60AJ0546
CONN, R/A HEADER, 8POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 215760 Series RoHS Compliant: Yes

CONN, R/A HEADER, 8POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 215760 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 215760-2008 60AJ0546
Product Name Conn, R/a Header, 8Pos, 1Row, 3Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
XH2 Half-pitch Board-to-Board Connectors - XH2A-3041 - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details