Molex Conn, R/a Header, 5Pos, 1Row, 3Mm; Connector Systems Molex 215760-2005

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, R/a Header, 5Pos, 1Row, 3Mm; Connector Systems Molex - 60AJ0543 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 5Pos, 1Row, 3Mm; Connector Systems Molex
60AJ0543
Conn, R/a Header, 5Pos, 1Row, 3Mm; Connector Systems Molex 60AJ0543
CONN, R/A HEADER, 5POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 215760 Series RoHS Compliant: Yes

CONN, R/A HEADER, 5POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 215760 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 215760-2005 60AJ0543
Product Name Conn, R/a Header, 5Pos, 1Row, 3Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products