Molex Conn, R/a Header, 2Pos, 1Row, 3Mm; Connector Systems Molex 215760-2002

Description
CONN, R/A HEADER, 2POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 215760 Series RoHS Compliant: Yes
Datasheet
Description
CONN, R/A HEADER, 2POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 215760 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Header, 2Pos, 1Row, 3Mm; Connector Systems Molex - 60AJ0540 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 2Pos, 1Row, 3Mm; Connector Systems Molex
60AJ0540
Conn, R/a Header, 2Pos, 1Row, 3Mm; Connector Systems Molex 60AJ0540
CONN, R/A HEADER, 2POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 215760 Series RoHS Compliant: Yes

CONN, R/A HEADER, 2POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 215760 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ0540
Product Name Conn, R/a Header, 2Pos, 1Row, 3Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - 1124-CRB.H02.GLL.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details