Molex Conn, R/a Header, 8Pos, 1Row, 3Mm; Connector Systems Molex 215760-1008

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, R/a Header, 8Pos, 1Row, 3Mm; Connector Systems Molex - 60AJ0539 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 8Pos, 1Row, 3Mm; Connector Systems Molex
60AJ0539
Conn, R/a Header, 8Pos, 1Row, 3Mm; Connector Systems Molex 60AJ0539
CONN, R/A HEADER, 8POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 215760 Series RoHS Compliant: Yes

CONN, R/A HEADER, 8POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 215760 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 215760-1008 60AJ0539
Product Name Conn, R/a Header, 8Pos, 1Row, 3Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECU-S-M8G4-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
DC Micro (M12) receptacle - 888D-F4AE1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 104920-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers