Molex PCB Headers 215760-1003

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 2282574 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2282574
PCB Headers 2282574
Molex 215760-1003 PCB Header

Molex 215760-1003 PCB Header

Supplier's Site
PCB Headers - 2282571 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2282571
PCB Headers 2282571
Molex 215760-1003 PCB Header

Molex 215760-1003 PCB Header

Supplier's Site
Connectors Crimp Housings, Series Mating PCB Headers - 215760-1003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
215760-1003
Connectors Crimp Housings, Series Mating PCB Headers 215760-1003
RA HDR ASSY TIN 1X3,3MM MICRO-FIT PLUS SR

RA HDR ASSY TIN 1X3,3MM MICRO-FIT PLUS SR

Buy Now
Conn, R/a Header, 3Pos, 1Row, 3Mm; Connector Systems Molex - 60AJ0534 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 3Pos, 1Row, 3Mm; Connector Systems Molex
60AJ0534
Conn, R/a Header, 3Pos, 1Row, 3Mm; Connector Systems Molex 60AJ0534
CONN, R/A HEADER, 3POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 215760 Series RoHS Compliant: Yes

CONN, R/A HEADER, 3POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 215760 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 215760-1003 2282574 215760-1003 60AJ0534
Product Name PCB Headers Connectors Crimp Housings, Series Mating PCB Headers Conn, R/a Header, 3Pos, 1Row, 3Mm; Connector Systems Molex
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Quadsplitter & In-Line Quadsplitter -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details