Molex PCB Headers 215760-1002

Description
Molex 215760-1002 PCB Header
Request a Quote Datasheet
Description
Molex 215760-1002 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2282568 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2282568
PCB Headers 2282568
Molex 215760-1002 PCB Header

Molex 215760-1002 PCB Header

Supplier's Site
PCB Headers - 2282567 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2282567
PCB Headers 2282567
Molex 215760-1002 PCB Header

Molex 215760-1002 PCB Header

Supplier's Site
Connectors Crimp Housings, Series Mating PCB Headers - 215760-1002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
215760-1002
Connectors Crimp Housings, Series Mating PCB Headers 215760-1002
RA HDR ASSY TIN 1X2,3MM MICRO-FIT PLUS SR

RA HDR ASSY TIN 1X2,3MM MICRO-FIT PLUS SR

Buy Now
Conn, R/a Header, 2Pos, 1Row, 3Mm; Connector Systems Molex - 60AJ0533 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 2Pos, 1Row, 3Mm; Connector Systems Molex
60AJ0533
Conn, R/a Header, 2Pos, 1Row, 3Mm; Connector Systems Molex 60AJ0533
CONN, R/A HEADER, 2POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 215760 Series RoHS Compliant: Yes

CONN, R/A HEADER, 2POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 215760 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2282568 215760-1002 60AJ0533
Product Name PCB Headers Connectors Crimp Housings, Series Mating PCB Headers Conn, R/a Header, 2Pos, 1Row, 3Mm; Connector Systems Molex
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCB-MG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details