Molex Connector Housing, Rcpt, 4Pos, 3Mm, Blk; Product Range Molex 215759-1004

Description
CONNECTOR HOUSING, RCPT, 4POS, 3MM, BLK; Product Range:Micro-Fit+ 215759 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit+ 206460 Series Socket Terminals RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 4POS, 3MM, BLK; Product Range:Micro-Fit+ 215759 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit+ 206460 Series Socket Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos, 3Mm, Blk; Product Range Molex - 60AJ4929 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos, 3Mm, Blk; Product Range Molex
60AJ4929
Connector Housing, Rcpt, 4Pos, 3Mm, Blk; Product Range Molex 60AJ4929
CONNECTOR HOUSING, RCPT, 4POS, 3MM, BLK; Product Range:Micro-Fit+ 215759 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit+ 206460 Series Socket Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS, 3MM, BLK; Product Range:Micro-Fit+ 215759 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit+ 206460 Series Socket Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 60AJ4929
Product Name Connector Housing, Rcpt, 4Pos, 3Mm, Blk; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details