Molex Connector Housing, Rcpt, 3Pos, 3Mm, Blk; Product Range Molex 215759-1003

Description
CONNECTOR HOUSING, RCPT, 3POS, 3MM, BLK; Product Range:Micro-Fit+ 215759 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit+ 206460 Series Socket Terminals RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS, 3MM, BLK; Product Range:Micro-Fit+ 215759 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit+ 206460 Series Socket Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos, 3Mm, Blk; Product Range Molex - 60AJ4928 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 3Mm, Blk; Product Range Molex
60AJ4928
Connector Housing, Rcpt, 3Pos, 3Mm, Blk; Product Range Molex 60AJ4928
CONNECTOR HOUSING, RCPT, 3POS, 3MM, BLK; Product Range:Micro-Fit+ 215759 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit+ 206460 Series Socket Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS, 3MM, BLK; Product Range:Micro-Fit+ 215759 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit+ 206460 Series Socket Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 60AJ4928
Product Name Connector Housing, Rcpt, 3Pos, 3Mm, Blk; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details