Molex Jumper Wires, Pre-Crimped Leads 2157111105

Description
"Black 28 AWG Jumper Lead Pin to Cable (Round) Tin 17.7"" (450.0mm)"
Request a Quote Datasheet
Description
"Black 28 AWG Jumper Lead Pin to Cable (Round) Tin 17.7"" (450.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2157111105-ND
Jumper Wires, Pre-Crimped Leads 900-2157111105-ND
"Black 28 AWG Jumper Lead Pin to Cable (Round) Tin 17.7"" (450.0mm)"

"Black 28 AWG Jumper Lead Pin to Cable (Round) Tin 17.7"" (450.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2157111105-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/601-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details