Molex Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex 215711-2125

Description
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:CLIK-Mate OTS 215711 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:CLIK-Mate OTS 215711 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex - 77AH5995 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex
77AH5995
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex 77AH5995
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:CLIK-Mate OTS 215711 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:CLIK-Mate OTS 215711 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5995
Product Name Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - AHT-K8P-M12-S-G-5M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
Stability Cables - SP-24292-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Encoder cable - NEBM-T1G8-E-10-N-S1G15 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type ITT M3
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details