Molex Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex 215711-2115

Description
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:CLIK-Mate OTS 215711 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:CLIK-Mate OTS 215711 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex - 77AH5990 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex
77AH5990
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex 77AH5990
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:CLIK-Mate OTS 215711 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:CLIK-Mate OTS 215711 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5990
Product Name Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details