Molex Crimped Wire 215711-2113

Description
Molex 215711-2113 Crimp Wire
Request a Quote
Description
Molex 215711-2113 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2045360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045360
Crimped Wire 2045360
Molex 215711-2113 Crimp Wire

Molex 215711-2113 Crimp Wire

Supplier's Site
Crimped Wire - 2045359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045359
Crimped Wire 2045359
Molex 215711-2113 Crimp Wire

Molex 215711-2113 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2045360
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details
Crimped Wire - 1806050 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Signal Wire & Cable - CQ23833001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 18 AWG
View Details
Ultra-Miniature Bare Copper Wire - CZ 1174 - Cooner Wire Company
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 36 AWG
View Details