Molex Cable Assy, Crimp Pin-Free End, 225Mm; Connector To Connector Molex 215711-1113

Description
CABLE ASSY, CRIMP PIN-FREE END, 225MM; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:CLIK-Mate OTS 215711 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 225MM; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:CLIK-Mate OTS 215711 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 225Mm; Connector To Connector Molex - 77AH5973 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 225Mm; Connector To Connector Molex
77AH5973
Cable Assy, Crimp Pin-Free End, 225Mm; Connector To Connector Molex 77AH5973
CABLE ASSY, CRIMP PIN-FREE END, 225MM; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:CLIK-Mate OTS 215711 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 225MM; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:CLIK-Mate OTS 215711 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5973
Product Name Cable Assy, Crimp Pin-Free End, 225Mm; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
Connector Type Sub-D connector
View Details
ZK2000-A400-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details