Molex Cable Assy, Crimp Pin-Pin, 300Mm, Red; Connector To Connector Molex 215710-2124

Description
CABLE ASSY, CRIMP PIN-PIN, 300MM, RED; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:CLIK-Mate OTS 215710 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-PIN, 300MM, RED; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:CLIK-Mate OTS 215710 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Pin, 300Mm, Red; Connector To Connector Molex - 77AH5964 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Pin, 300Mm, Red; Connector To Connector Molex
77AH5964
Cable Assy, Crimp Pin-Pin, 300Mm, Red; Connector To Connector Molex 77AH5964
CABLE ASSY, CRIMP PIN-PIN, 300MM, RED; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:CLIK-Mate OTS 215710 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-PIN, 300MM, RED; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:CLIK-Mate OTS 215710 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5964
Product Name Cable Assy, Crimp Pin-Pin, 300Mm, Red; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details