Molex Cable Assy, Crimp Pin-Pin, 150Mm, Red; Connector To Connector Molex 215710-2122

Description
CABLE ASSY, CRIMP PIN-PIN, 150MM, RED; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:CLIK-Mate OTS 215710 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-PIN, 150MM, RED; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:CLIK-Mate OTS 215710 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Pin, 150Mm, Red; Connector To Connector Molex - 77AH5962 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Pin, 150Mm, Red; Connector To Connector Molex
77AH5962
Cable Assy, Crimp Pin-Pin, 150Mm, Red; Connector To Connector Molex 77AH5962
CABLE ASSY, CRIMP PIN-PIN, 150MM, RED; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:CLIK-Mate OTS 215710 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-PIN, 150MM, RED; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:CLIK-Mate OTS 215710 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5962
Product Name Cable Assy, Crimp Pin-Pin, 150Mm, Red; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG214T - kTB Solutions
Specs
Application RF
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details