Molex Cable Assy, Crimp Pin-Pin, 225Mm, Black; Connector To Connector Molex 215710-1123

Description
CABLE ASSY, CRIMP PIN-PIN, 225MM, BLACK; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:CLIK-Mate OTS 215710 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-PIN, 225MM, BLACK; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:CLIK-Mate OTS 215710 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Pin, 225Mm, Black; Connector To Connector Molex - 77AH5958 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Pin, 225Mm, Black; Connector To Connector Molex
77AH5958
Cable Assy, Crimp Pin-Pin, 225Mm, Black; Connector To Connector Molex 77AH5958
CABLE ASSY, CRIMP PIN-PIN, 225MM, BLACK; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:CLIK-Mate OTS 215710 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-PIN, 225MM, BLACK; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:CLIK-Mate OTS 215710 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5958
Product Name Cable Assy, Crimp Pin-Pin, 225Mm, Black; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details