Molex Cable Assy, Crimp Pin-Pin, 150Mm, Black; Connector To Connector Molex 215710-1122

Description
CABLE ASSY, CRIMP PIN-PIN, 150MM, BLACK; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:CLIK-Mate OTS 215710 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-PIN, 150MM, BLACK; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:CLIK-Mate OTS 215710 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Pin, 150Mm, Black; Connector To Connector Molex - 77AH5957 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Pin, 150Mm, Black; Connector To Connector Molex
77AH5957
Cable Assy, Crimp Pin-Pin, 150Mm, Black; Connector To Connector Molex 77AH5957
CABLE ASSY, CRIMP PIN-PIN, 150MM, BLACK; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:CLIK-Mate OTS 215710 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-PIN, 150MM, BLACK; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:CLIK-Mate OTS 215710 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5957
Product Name Cable Assy, Crimp Pin-Pin, 150Mm, Black; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details