Molex Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex 215348-2125

Description
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Squba OTS 215348 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Squba OTS 215348 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex - 71AJ7658 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex
71AJ7658
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex 71AJ7658
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Squba OTS 215348 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Squba OTS 215348 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AJ7658
Product Name Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details