Molex Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex 215348-2105

Description
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Squba OTS 215348 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Squba OTS 215348 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex - 71AJ7648 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex
71AJ7648
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex 71AJ7648
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Squba OTS 215348 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Squba OTS 215348 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AJ7648
Product Name Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 015491-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers