Molex Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex 215348-2104

Description
CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Squba OTS 215348 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Squba OTS 215348 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex - 71AJ7647 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex
71AJ7647
Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex 71AJ7647
CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Squba OTS 215348 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Squba OTS 215348 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AJ7647
Product Name Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG142 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details