CABLE ASSY, CRIMP PIN-FREE END, 75MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Squba OTS 215348 Series; Jacket Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 71AJ7634 |
| Product Name | Cable Assy, Crimp Pin-Free End, 75Mm; Connector To Connector Molex |
| Cable Length | 0.2461 ft (0.7500 dm) |