Molex Crimped Wire 2153471122

Description
Molex 215347-1122 Pre-Crimped Lead
Request a Quote
Description
Molex 215347-1122 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2334779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2334779
Crimped Wire 2334779
Molex 215347-1122 Pre-Crimped Lead

Molex 215347-1122 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2334778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2334778
Crimped Wire 2334778
Molex 215347-1122 Pre-Crimped Lead

Molex 215347-1122 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2334779
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Signal Wire & Cable - 8354103001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 22 AWG
View Details
Crimped Wire - 1806038 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details