Molex Cable Assy, Crimp Pin-Crimp Pin, 300Mm; Connector To Connector Molex 215347-2124

Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 300MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Squba 3.6 Crimp Terminal Pin; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Squba OTS 215347 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 300MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Squba 3.6 Crimp Terminal Pin; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Squba OTS 215347 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Crimp Pin, 300Mm; Connector To Connector Molex - 71AJ7627 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Crimp Pin, 300Mm; Connector To Connector Molex
71AJ7627
Cable Assy, Crimp Pin-Crimp Pin, 300Mm; Connector To Connector Molex 71AJ7627
CABLE ASSY, CRIMP PIN-CRIMP PIN, 300MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Squba 3.6 Crimp Terminal Pin; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Squba OTS 215347 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-CRIMP PIN, 300MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Squba 3.6 Crimp Terminal Pin; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Squba OTS 215347 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AJ7627
Product Name Cable Assy, Crimp Pin-Crimp Pin, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details