Molex Crimped Wire 2153462115

Description
Molex 215346-2115 Pre-Crimped Lead
Request a Quote
Description
Molex 215346-2115 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2334759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2334759
Crimped Wire 2334759
Molex 215346-2115 Pre-Crimped Lead

Molex 215346-2115 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2334757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2334757
Crimped Wire 2334757
Molex 215346-2115 Pre-Crimped Lead

Molex 215346-2115 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2334759
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Signal Wire & Cable - F626423001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Crimped Wire - 1806050 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Copperweld Antenna Wire - 1330 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 20 to 14 AWG
View Details