Molex Crimped Wire 2153461102

Description
Molex 215346-1102 Pre-Crimped Lead
Request a Quote
Description
Molex 215346-1102 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2334675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2334675
Crimped Wire 2334675
Molex 215346-1102 Pre-Crimped Lead

Molex 215346-1102 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2334674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2334674
Crimped Wire 2334674
Molex 215346-1102 Pre-Crimped Lead

Molex 215346-1102 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2334675
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details
Oriented Wire - 2421703-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Flat Braided Wire - NE 246736 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.1350 lbs/ft (0.2008 g/mm)
View Details