Molex Wire to Board Cables 2153461102

Description
Molex 218510-1061 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 218510-1061 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2356773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2356773
Wire to Board Cables 2356773
Molex 218510-1061 Wire to Board Cable

Molex 218510-1061 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2356774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2356774
Wire to Board Cables 2356774
Molex 218510-1061 Wire to Board Cable

Molex 218510-1061 Wire to Board Cable

Supplier's Site
Jumper Wires, Pre-Crimped Leads - 900-2153461102-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2153461102-ND
Jumper Wires, Pre-Crimped Leads 900-2153461102-ND
"Black 20 AWG Jumper Lead Socket to Cable (Round) Tin 5.91"" (150.00mm)"

"Black 20 AWG Jumper Lead Socket to Cable (Round) Tin 5.91"" (150.00mm)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2356773 900-2153461102-ND
Product Name Wire to Board Cables Jumper Wires, Pre-Crimped Leads
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2500/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers